Polymeric PTC Resettable Fuse 16V 3A Ih Through Hole Radial, Disc
FUSE, RESETTABLE PTC; Thermistor Mounting:Through Hole; Product Range:MF-RG Series; Holding Current:4A; Tripping Current:6.8A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 118-MF-RG400-0-ND | 06X6330 |
| Product Name | PTC Resettable Fuses | Fuse, Resettable Ptc; Thermistor Mounting Bourns |
| Mounting / Packaging | Through-Hole |