Bourns, Inc. Fuse, Ptc Reset, 30V, 9A, Radial; Product Range Bourns MF-R900.

Description
FUSE, PTC RESET, 30V, 9A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:9A; Tripping Current:18A; Time to Trip:20s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 30V, 9A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:9A; Tripping Current:18A; Time to Trip:20s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 30V, 9A, Radial; Product Range Bourns - 27AC8892 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 9A, Radial; Product Range Bourns
27AC8892
Fuse, Ptc Reset, 30V, 9A, Radial; Product Range Bourns 27AC8892
FUSE, PTC RESET, 30V, 9A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:9A; Tripping Current:18A; Time to Trip:20s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 9A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:9A; Tripping Current:18A; Time to Trip:20s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 27AC8892
Product Name Fuse, Ptc Reset, 30V, 9A, Radial; Product Range Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R110-2-99TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R090-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details