Bourns, Inc. Circuit Protection - PTC Resettable Fuses MF-R800-0-14

Description
Win Source Part Number: 1020847-MF-R800-0-14 Category: Circuit Protection>PTC Resettable Fuses Series: Multifuse®, MF-R Type: Polymeric Package: Bulk Height - Seated (Max): 1.295" (32.90mm) Standard Package: 3,000 Ratings: AEC-Q200 Lead Spacing: 0.402" (10.20mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 8 A Current - Trip (It): 16 A Time to Trip: 18.8 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.953" L x 0.118" W (24.20mm x 3.00mm) Resistance - Initial (Ri) (Min): 5 mOhms Resistance - Post Trip (R1) (Max): 30 mOhms ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 118-MF-R800-0-14 Approval Agency: cUL, cURus, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1020847-MF-R800-0-14 Category: Circuit Protection>PTC Resettable Fuses Series: Multifuse®, MF-R Type: Polymeric Package: Bulk Height - Seated (Max): 1.295" (32.90mm) Standard Package: 3,000 Ratings: AEC-Q200 Lead Spacing: 0.402" (10.20mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 8 A Current - Trip (It): 16 A Time to Trip: 18.8 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.953" L x 0.118" W (24.20mm x 3.00mm) Resistance - Initial (Ri) (Min): 5 mOhms Resistance - Post Trip (R1) (Max): 30 mOhms ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 118-MF-R800-0-14 Approval Agency: cUL, cURus, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1020847-MF-R800-0-14 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1020847-MF-R800-0-14
Circuit Protection - PTC Resettable Fuses 1020847-MF-R800-0-14
Win Source Part Number: 1020847-MF-R800-0-14 Category: Circuit Protection>PTC Resettable Fuses Series: Multifuse®, MF-R Type: Polymeric Package: Bulk Height - Seated (Max): 1.295" (32.90mm) Standard Package: 3,000 Ratings: AEC-Q200 Lead Spacing: 0.402" (10.20mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 8 A Current - Trip (It): 16 A Time to Trip: 18.8 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.953" L x 0.118" W (24.20mm x 3.00mm) Resistance - Initial (Ri) (Min): 5 mOhms Resistance - Post Trip (R1) (Max): 30 mOhms ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 118-MF-R800-0-14 Approval Agency: cUL, cURus, TUV, UL

Win Source Part Number: 1020847-MF-R800-0-14
Category: Circuit Protection>PTC Resettable Fuses
Series: Multifuse®, MF-R
Type: Polymeric
Package: Bulk
Height - Seated (Max): 1.295" (32.90mm)
Standard Package: 3,000
Ratings: AEC-Q200
Lead Spacing: 0.402" (10.20mm)
Voltage - Max: 30V
Current - Max: 40 A
Current - Hold (Ih) (Max): 8 A
Current - Trip (It): 16 A
Time to Trip: 18.8 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.953" L x 0.118" W (24.20mm x 3.00mm)
Resistance - Initial (Ri) (Min): 5 mOhms
Resistance - Post Trip (R1) (Max): 30 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: 118-MF-R800-0-14
Approval Agency: cUL, cURus, TUV, UL

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-R800-0-14-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R800-0-14-ND
PTC Resettable Fuses 118-MF-R800-0-14-ND
Polymeric PTC Resettable Fuse 30V 8A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 8A Ih Through Hole Radial, Disc

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resettable PTCs Resettable PTCs
Product Number 1020847-MF-R800-0-14 118-MF-R800-0-14-ND
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses
Mounting / Packaging Through-Hole; Through Hole Through-Hole
Unlock Full Specs
to access all available technical data