Bourns, Inc. Fuse, Ptc Reset, 30V, 7A, Radial; Product Range Bourns MF-R700.

Description
FUSE, PTC RESET, 30V, 7A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:7A; Tripping Current:14A; Time to Trip:17.5s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 30V, 7A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:7A; Tripping Current:14A; Time to Trip:17.5s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 30V, 7A, Radial; Product Range Bourns - 27AC8890 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 7A, Radial; Product Range Bourns
27AC8890
Fuse, Ptc Reset, 30V, 7A, Radial; Product Range Bourns 27AC8890
FUSE, PTC RESET, 30V, 7A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:7A; Tripping Current:14A; Time to Trip:17.5s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 7A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:7A; Tripping Current:14A; Time to Trip:17.5s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 27AC8890
Product Name Fuse, Ptc Reset, 30V, 7A, Radial; Product Range Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data