FUSE, PTC RESET, 30V, 5A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:5A; Tripping Current:10A; Time to Trip:14.5s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 27AC8888 |
| Product Name | Fuse, Ptc Reset, 30V, 5A, Radial; Product Range Bourns |
| Standards and Certifications | RoHS |