Bourns, Inc. PTC Resettable Fuses MF-R400

Description
Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-R400-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-R400-ND
PTC Resettable Fuses MF-R400-ND
Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 30V, 4A, Radial; Product Range Bourns - 58K1844 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 4A, Radial; Product Range Bourns
58K1844
Fuse, Ptc Reset, 30V, 4A, Radial; Product Range Bourns 58K1844
FUSE, PTC RESET, 30V, 4A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:4A; Tripping Current:8A; Time to Trip:12.7s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 4A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:4A; Tripping Current:8A; Time to Trip:12.7s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

Supplier's Site
Multifuse, Radial, 4A, 30V; Thermistor Mounting Bourns - 38K5120 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Radial, 4A, 30V; Thermistor Mounting Bourns
38K5120
Multifuse, Radial, 4A, 30V; Thermistor Mounting Bourns 38K5120
MULTIFUSE, RADIAL, 4A, 30V; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

MULTIFUSE, RADIAL, 4A, 30V; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Circuit Protection Components
Product Number MF-R400-ND 58K1844 38K5120
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 30V, 4A, Radial; Product Range Bourns Multifuse, Radial, 4A, 30V; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS RoHS
Unlock Full Specs
to access all available technical data