Bourns, Inc. PTC Resettable Fuses MF-R250-0-10

Description
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-R250-0-10-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-R250-0-10-ND
PTC Resettable Fuses MF-R250-0-10-ND
Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 2.5A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1334907-MF-R250-0-10 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1334907-MF-R250-0-10
Circuit Protection - PTC Resettable Fuses 1334907-MF-R250-0-10
Manufacturer: Bourns Inc. Win Source Part Number: 1334907-MF-R250-0-10 Category: Circuit Protection>PTC Resettable Fuses Packaging: Bulk Type: Polymeric Size / Dimension: 0.472" L x 0.118" W (12.00mm x 3.00mm) Height - Seated (Max): 0.720" (18.30mm) Standard Package: 500 Mounting: Through Hole Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 2.5 A Current - Trip (It): 5 A Time to Trip: 10.3 s Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Disc Resistance - Initial (Ri) (Min): 25 mOhms Resistance - Post Trip (R1) (Max): 70 mOhms ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MFR250010 Base Product Number: MF-R250 Approval Agency: cURus, TUV RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1334907-MF-R250-0-10
Category: Circuit Protection>PTC Resettable Fuses
Packaging: Bulk
Type: Polymeric
Size / Dimension: 0.472" L x 0.118" W (12.00mm x 3.00mm)
Height - Seated (Max): 0.720" (18.30mm)
Standard Package: 500
Mounting: Through Hole
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 30V
Current - Max: 40 A
Current - Hold (Ih) (Max): 2.5 A
Current - Trip (It): 5 A
Time to Trip: 10.3 s
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Disc
Resistance - Initial (Ri) (Min): 25 mOhms
Resistance - Post Trip (R1) (Max): 70 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: MFR250010
Base Product Number: MF-R250
Approval Agency: cURus, TUV
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fuse, Resettable Ptc, 30V, 2.5A, Radial; Thermistor Mounting Bourns - 06X6349 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30V, 2.5A, Radial; Thermistor Mounting Bourns
06X6349
Fuse, Resettable Ptc, 30V, 2.5A, Radial; Thermistor Mounting Bourns 06X6349
FUSE, RESETTABLE PTC, 30V, 2.5A, RADIAL; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30V, 2.5A, RADIAL; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number MF-R250-0-10-ND 1334907-MF-R250-0-10 06X6349
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 30V, 2.5A, Radial; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data