Bourns, Inc. 30V 1.85A Circuit Protection Fuse MF-R185-AP-99

Description
PTC RESET FUSE 30V 1.85A RADIAL Product overview: MF-R185-AP-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.85A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.85A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R185-AP-99 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 30V 1.85A RADIAL Product overview: MF-R185-AP-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.85A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.85A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R185-AP-99 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1.85A Circuit Protection Fuse
150-MF-R185-AP-99
30V 1.85A Circuit Protection Fuse 150-MF-R185-AP-99
PTC RESET FUSE 30V 1.85A RADIAL Product overview: MF-R185-AP-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.85A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.85A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R185-AP-99 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 30V 1.85A RADIAL Product overview: MF-R185-AP-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.85A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.85A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R185-AP-99 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-R185-AP-99 - 884550-MF-R185-AP-99 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-R185-AP-99
884550-MF-R185-AP-99
PTC Resettable Fuses - MF-R185-AP-99 884550-MF-R185-AP-99
Manufacturer: Bourns Inc. Win Source Part Number: 884550-MF-R185-AP-99 Series: Multifuse®, MF-R Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 30V 1.85 A Ih Through Hole Radial, Disc Package: Tape & Box (TB) Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Family Name: MF-R185 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Bourns Inc.
Win Source Part Number: 884550-MF-R185-AP-99
Series: Multifuse®, MF-R
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 30V 1.85 A Ih Through Hole Radial, Disc
Package: Tape & Box (TB)
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Family Name: MF-R185
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MF-R185-AP-99 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R185-AP-99
Circuit Protection - PTC Resettable Fuses MF-R185-AP-99
PTC RESET FUSE 30V 1.85A RADIAL

PTC RESET FUSE 30V 1.85A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-R185-AP-99 884550-MF-R185-AP-99 MF-R185-AP-99
Product Name 30V 1.85A Circuit Protection Fuse PTC Resettable Fuses - MF-R185-AP-99 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data