Manufacturer: Bourns Inc.
Win Source Part Number: 808330-MF-R185-2
Packaging: Reel
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 30V
Current - Max: 40A
Current - Trip (It): 3.7A
Time to Trip: 8.7s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.472" Dia x 0.118" T (12.00mm x 3.00mm)
Resistance - Initial (Ri) (Min): 40 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 1.85A
Height - Seated (Maximum): 0.724" (18.40mm)
Resistance - Post Trip (R1) (Maximum): 110 mOhms
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Part Number Series: MF-R185
PTC RESET FUSE 30V 1.85A RADIAL Product overview: MF-R185-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.85A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.85A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R185-2 can be used for catalog matching and distributor lookup.
30V 1.85A 40A 3.7A Plugin Resettable Fuses ROHS
PTC RESET FUSE 30V 1.85A RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 808330-MF-R185-2 | 150-MF-R185-2 | MF-R185-2 | MF-R185-2 |
| Product Name | PTC Resettable Fuses - MF-R185-2 | 30V 1.85A Circuit Protection Fuse | TVS/Fuse/Board Level Protection >> Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting | Through Hole | Through Hole | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Approvals / Standards | RoHS | RoHS |