Bourns, Inc. Product Range Bourns MF-R185-2.

Description
Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:8.7s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:12mm; Length:-; Thickness:3mm; Height:18.4mm RoHS Compliant: Yes
Datasheet
Description
Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:8.7s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:12mm; Length:-; Thickness:3mm; Height:18.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 23AC6995 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
23AC6995
Product Range Bourns 23AC6995
Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:8.7s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:12mm; Length:-; Thickness:3mm; Height:18.4mm RoHS Compliant: Yes

Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:8.7s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:12mm; Length:-; Thickness:3mm; Height:18.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 23AC6995
Product Name Product Range Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1621436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD205-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
40 - 60 Amp Class A GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details