PTC RESET FUSE 30V 1.85A RADIAL Product overview: MF-R185-0-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.85A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.85A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R185-0-99 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 732582-MF-R185-0-99
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 30V
Current - Max: 40A
Current - Trip (It): 3.7A
Time to Trip: 8.7s
Part Status: Last Time Buy
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 1.85A
Height - Seated (Maximum): 0.724" (18.40mm)
Resistance - Initial (Ri) (Minimum): 40 mOhms
Resistance - Post Trip (R1) (Maximum): 110 mOhms
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: MF-R185
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.472" Dia x 0.118" T (12.00mm x 3.00mm)
PTC RESET FUSE 30V 1.85A RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 150-MF-R185-0-99 | 732582-MF-R185-0-99 | MF-R185-0-99 |
| Product Name | 30V 1.85A Circuit Protection Fuse | PTC Resettable Fuses - MF-R185-0-99 | Circuit Protection - PTC Resettable Fuses |
| Mounting | Through Hole | Through Hole |