Bourns, Inc. 30V 1.6A Circuit Protection Fuse MF-R160-2-99

Description
PTC RESET FUSE 30V 1.6A RADIAL Product overview: MF-R160-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R160-2-99 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 30V 1.6A RADIAL Product overview: MF-R160-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R160-2-99 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1.6A Circuit Protection Fuse
150-MF-R160-2-99
30V 1.6A Circuit Protection Fuse 150-MF-R160-2-99
PTC RESET FUSE 30V 1.6A RADIAL Product overview: MF-R160-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R160-2-99 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 30V 1.6A RADIAL Product overview: MF-R160-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R160-2-99 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-R160-2-99 - 719423-MF-R160-2-99 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-R160-2-99
719423-MF-R160-2-99
PTC Resettable Fuses - MF-R160-2-99 719423-MF-R160-2-99
Manufacturer: Bourns Inc. Win Source Part Number: 719423-MF-R160-2-99 Packaging: Cut Tape (CT) Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40A Current - Trip (It): 3.2A Time to Trip: 8s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 1.6A Height - Seated (Maximum): 0.661" (16.80mm) Resistance - Initial (Ri) (Minimum): 55 mOhms Resistance - Post Trip (R1) (Maximum): 150 mOhms Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: MF-R160 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.402" Dia x 0.118" T (10.20mm x 3.00mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 719423-MF-R160-2-99
Packaging: Cut Tape (CT)
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 30V
Current - Max: 40A
Current - Trip (It): 3.2A
Time to Trip: 8s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 1.6A
Height - Seated (Maximum): 0.661" (16.80mm)
Resistance - Initial (Ri) (Minimum): 55 mOhms
Resistance - Post Trip (R1) (Maximum): 150 mOhms
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: MF-R160
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.402" Dia x 0.118" T (10.20mm x 3.00mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - MF-R160-2-99 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R160-2-99
Circuit Protection - PTC Resettable Fuses MF-R160-2-99
PTC RESET FUSE 30V 1.6A RADIAL

PTC RESET FUSE 30V 1.6A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-R160-2-99 719423-MF-R160-2-99 MF-R160-2-99
Product Name 30V 1.6A Circuit Protection Fuse PTC Resettable Fuses - MF-R160-2-99 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Fuses - 002445208 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers