Bourns, Inc. Product Range Bourns MF-R135.

Description
Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:7.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8.9mm; Length:-; Thickness:3mm; Height:18.9mm RoHS Compliant: Yes
Datasheet
Description
Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:7.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8.9mm; Length:-; Thickness:3mm; Height:18.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 27AC8884 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
27AC8884
Product Range Bourns 27AC8884
Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:7.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8.9mm; Length:-; Thickness:3mm; Height:18.9mm RoHS Compliant: Yes

Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:7.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8.9mm; Length:-; Thickness:3mm; Height:18.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 27AC8884
Product Name Product Range Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Compact Size Auto Reset 5-15P UL Listed - G20PA515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD02S5R5D281PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
View Details
Varistors - 7031714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD206-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details