Bourns, Inc. PTC Resettable Fuses - MF-R135-2-99 MF-R135-2-99

Description
Manufacturer: Bourns Inc. Win Source Part Number: 926961-MF-R135-2-99 Series: Multifuse®, MF-R Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 30V 1.35 A Ih Through Hole Radial, Disc Package: Reel - TR Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Family Name: MF-R135 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-R135-2-99TR, MF-R135-2-99CT, MF-R135-2-99-ND
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 926961-MF-R135-2-99 Series: Multifuse®, MF-R Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 30V 1.35 A Ih Through Hole Radial, Disc Package: Reel - TR Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Family Name: MF-R135 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-R135-2-99TR, MF-R135-2-99CT, MF-R135-2-99-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-R135-2-99 - 926961-MF-R135-2-99 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-R135-2-99
926961-MF-R135-2-99
PTC Resettable Fuses - MF-R135-2-99 926961-MF-R135-2-99
Manufacturer: Bourns Inc. Win Source Part Number: 926961-MF-R135-2-99 Series: Multifuse®, MF-R Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 30V 1.35 A Ih Through Hole Radial, Disc Package: Reel - TR Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Family Name: MF-R135 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-R135-2-99TR, MF-R135-2-99CT, MF-R135-2-99-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 926961-MF-R135-2-99
Series: Multifuse®, MF-R
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 30V 1.35 A Ih Through Hole Radial, Disc
Package: Reel - TR
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Family Name: MF-R135
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: MF-R135-2-99TR, MF-R135-2-99CT, MF-R135-2-99-ND

Buy Now Datasheet
Singapore, Singapore
30V 1.35A Circuit Protection Fuse
150-MF-R135-2-99
30V 1.35A Circuit Protection Fuse 150-MF-R135-2-99
PTC RESET FUSE 30V 1.35A RADIAL Product overview: MF-R135-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.35A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R135-2-99 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 30V 1.35A RADIAL Product overview: MF-R135-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.35A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R135-2-99 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-R135-2-99 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R135-2-99
Circuit Protection - PTC Resettable Fuses MF-R135-2-99
PTC RESET FUSE 30V 1.35A RADIAL

PTC RESET FUSE 30V 1.35A RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 926961-MF-R135-2-99 150-MF-R135-2-99 MF-R135-2-99
Product Name PTC Resettable Fuses - MF-R135-2-99 30V 1.35A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers