Manufacturer: Bourns Inc.
Win Source Part Number: 1075789-MF-R090-AP
Packaging: AMMO PACKAGE
Type: Polymeric
Approvals: cURus, TUV
Height - Seated (Max): 0.657" (16.70mm)
Mounting: Through Hole
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40A
Current - Hold (Ih) (Max): 900mA
Current - Trip (It): 1.8A
Time to Trip: 7.2s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.461" L x 0.122" W (11.70mm x 3.10mm)
Resistance - Initial (Ri) (Min): 140 mOhm
Resistance - Post Trip (R1) (Max): 470 mOhm
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
PTC RESET FUSE 60V 900MA RADIAL Product overview: MF-R090-AP from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 900MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R090-AP can be used for catalog matching and distributor lookup.
PTC RESET FUSE 60V 900MA RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 1075789-MF-R090-AP | 150-MF-R090-AP | MF-R090-AP |
| Product Name | PTC Resettable Fuses - MF-R090-AP | 60V 900MA Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses |
| Mounting | Through Hole | Through Hole |