Bourns, Inc. 60V 900MA Circuit Protection Fuse MF-R090-0-99

Description
PTC RESET FUSE 60V 900MA RADIAL Product overview: MF-R090-0-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 900MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R090-0-99 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 900MA RADIAL Product overview: MF-R090-0-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 900MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R090-0-99 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 900MA Circuit Protection Fuse
150-MF-R090-0-99
60V 900MA Circuit Protection Fuse 150-MF-R090-0-99
PTC RESET FUSE 60V 900MA RADIAL Product overview: MF-R090-0-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 900MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R090-0-99 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 900MA RADIAL Product overview: MF-R090-0-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 900MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R090-0-99 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-R090-0-99 - 813510-MF-R090-0-99 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-R090-0-99
813510-MF-R090-0-99
PTC Resettable Fuses - MF-R090-0-99 813510-MF-R090-0-99
Manufacturer: Bourns Inc. Win Source Part Number: 813510-MF-R090-0-99 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 1.8A Time to Trip: 7.2s Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" L x 0.118" W (7.40mm x 3.00mm) Resistance - Initial (Ri) (Min): 140 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 900mA Height - Seated (Maximum): 0.480" (12.20mm) Resistance - Post Trip (R1) (Maximum): 470 mOhms Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: MF-R090

Manufacturer: Bourns Inc.
Win Source Part Number: 813510-MF-R090-0-99
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40A
Current - Trip (It): 1.8A
Time to Trip: 7.2s
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.291" L x 0.118" W (7.40mm x 3.00mm)
Resistance - Initial (Ri) (Min): 140 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 900mA
Height - Seated (Maximum): 0.480" (12.20mm)
Resistance - Post Trip (R1) (Maximum): 470 mOhms
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: MF-R090

Buy Now
Circuit Protection - PTC Resettable Fuses - MF-R090-0-99 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R090-0-99
Circuit Protection - PTC Resettable Fuses MF-R090-0-99
PTC RESET FUSE 60V 900MA RADIAL

PTC RESET FUSE 60V 900MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-R090-0-99 813510-MF-R090-0-99 MF-R090-0-99
Product Name 60V 900MA Circuit Protection Fuse PTC Resettable Fuses - MF-R090-0-99 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625200 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 2 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers