Bourns, Inc. PTC Resettable Fuses MF-R090-0-9

Description
Polymeric PTC Resettable Fuse 30V 900mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 900mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-R090-0-9-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-R090-0-9-ND
PTC Resettable Fuses MF-R090-0-9-ND
Polymeric PTC Resettable Fuse 30V 900mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 900mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Multifuse, Radial, 0.9A, 30V; Thermistor Mounting Bourns - 15P2110 - Newark, An Avnet Company
Chicago, IL, United States
Multifuse, Radial, 0.9A, 30V; Thermistor Mounting Bourns
15P2110
Multifuse, Radial, 0.9A, 30V; Thermistor Mounting Bourns 15P2110
MULTIFUSE, RADIAL, 0.9A, 30V; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:900mA; Tripping Current:1.8A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

MULTIFUSE, RADIAL, 0.9A, 30V; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:900mA; Tripping Current:1.8A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, Rectangular, 30V; Product Range Bourns - 43K0664 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Rectangular, 30V; Product Range Bourns
43K0664
Ptc Resettable Fuse, Rectangular, 30V; Product Range Bourns 43K0664
PTC RESETTABLE FUSE, RECTANGULAR, 30V; Product Range:MF-R Series; Voltage Rating:30V; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:5.9s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

PTC RESETTABLE FUSE, RECTANGULAR, 30V; Product Range:MF-R Series; Voltage Rating:30V; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:5.9s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components Resettable PTCs
Product Number MF-R090-0-9-ND 15P2110 43K0664
Product Name PTC Resettable Fuses Multifuse, Radial, 0.9A, 30V; Thermistor Mounting Bourns Ptc Resettable Fuse, Rectangular, 30V; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R1100-AP-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R017-AP-17TB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details