Bourns, Inc. Fuse, Ptc Reset, 60V, 750Ma, Radial; Product Range Bourns MF-R075.

Description
FUSE, PTC RESET, 60V, 750mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.4mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 60V, 750mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 60V, 750Ma, Radial; Product Range Bourns - 27AC8882 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 750Ma, Radial; Product Range Bourns
27AC8882
Fuse, Ptc Reset, 60V, 750Ma, Radial; Product Range Bourns 27AC8882
FUSE, PTC RESET, 60V, 750mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.4mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 750mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:6.3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 27AC8882
Product Name Fuse, Ptc Reset, 60V, 750Ma, Radial; Product Range Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data