Bourns, Inc. 60V 500MA Circuit Protection Fuse MF-R050-2

Description
PTC RESET FUSE 60V 500MA RADIAL Product overview: MF-R050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R050-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 500MA RADIAL Product overview: MF-R050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R050-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 500MA Circuit Protection Fuse
150-MF-R050-2
60V 500MA Circuit Protection Fuse 150-MF-R050-2
PTC RESET FUSE 60V 500MA RADIAL Product overview: MF-R050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R050-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 500MA RADIAL Product overview: MF-R050-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R050-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-R050-2 - 719422-MF-R050-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-R050-2
719422-MF-R050-2
PTC Resettable Fuses - MF-R050-2 719422-MF-R050-2
Manufacturer: Bourns Inc. Win Source Part Number: 719422-MF-R050-2 Packaging: Cut Tape (CT) Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 1A Time to Trip: 4s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 500mA Height - Seated (Maximum): 0.539" (13.70mm) Resistance - Initial (Ri) (Minimum): 410 mOhms Resistance - Post Trip (R1) (Maximum): 1.17 Ohms Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: MF-R050 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.311" Dia x 0.122" T (7.90mm x 3.10mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 719422-MF-R050-2
Packaging: Cut Tape (CT)
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40A
Current - Trip (It): 1A
Time to Trip: 4s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 500mA
Height - Seated (Maximum): 0.539" (13.70mm)
Resistance - Initial (Ri) (Minimum): 410 mOhms
Resistance - Post Trip (R1) (Maximum): 1.17 Ohms
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: MF-R050
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.311" Dia x 0.122" T (7.90mm x 3.10mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - MF-R050-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R050-2
Circuit Protection - PTC Resettable Fuses MF-R050-2
PTC RESET FUSE 60V 500MA RADIAL

PTC RESET FUSE 60V 500MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-R050-2 719422-MF-R050-2 MF-R050-2
Product Name 60V 500MA Circuit Protection Fuse PTC Resettable Fuses - MF-R050-2 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 844623 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Current 400 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details