Bourns, Inc. 60V 500MA Circuit Protection Fuse MF-R050-2-99

Description
PTC RESET FUSE 60V 500MA RADIAL Product overview: MF-R050-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R050-2-99 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 500MA RADIAL Product overview: MF-R050-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R050-2-99 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 500MA Circuit Protection Fuse
150-MF-R050-2-99
60V 500MA Circuit Protection Fuse 150-MF-R050-2-99
PTC RESET FUSE 60V 500MA RADIAL Product overview: MF-R050-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R050-2-99 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 500MA RADIAL Product overview: MF-R050-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R050-2-99 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-R050-2-99 - 1075788-MF-R050-2-99 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-R050-2-99
1075788-MF-R050-2-99
PTC Resettable Fuses - MF-R050-2-99 1075788-MF-R050-2-99
Manufacturer: Bourns Inc. Win Source Part Number: 1075788-MF-R050-2-99 Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Height - Seated (Max): 0.539" (13.70mm) Mounting: Through Hole Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40A Current - Hold (Ih) (Max): 500mA Current - Trip (It): 1A Time to Trip: 4s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.311" Dia x 0.122" W (7.90mm x 3.10mm) Resistance - Initial (Ri) (Min): 410 mOhm Resistance - Post Trip (R1) (Max): 1.17 Ohm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1075788-MF-R050-2-99
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Height - Seated (Max): 0.539" (13.70mm)
Mounting: Through Hole
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40A
Current - Hold (Ih) (Max): 500mA
Current - Trip (It): 1A
Time to Trip: 4s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.311" Dia x 0.122" W (7.90mm x 3.10mm)
Resistance - Initial (Ri) (Min): 410 mOhm
Resistance - Post Trip (R1) (Max): 1.17 Ohm
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MF-R050-2-99 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R050-2-99
Circuit Protection - PTC Resettable Fuses MF-R050-2-99
PTC RESET FUSE 60V 500MA RADIAL

PTC RESET FUSE 60V 500MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-R050-2-99 1075788-MF-R050-2-99 MF-R050-2-99
Product Name 60V 500MA Circuit Protection Fuse PTC Resettable Fuses - MF-R050-2-99 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details