Bourns, Inc. Fuse, Ptc Reset, 60V, 250Ma, Radial; Product Range Bourns MF-R025.

Description
FUSE, PTC RESET, 60V, 250mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:250mA; Tripping Current:500mA; Time to Trip:2.5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes
Description
FUSE, PTC RESET, 60V, 250mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:250mA; Tripping Current:500mA; Time to Trip:2.5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 60V, 250Ma, Radial; Product Range Bourns - 27AC8880 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 250Ma, Radial; Product Range Bourns
27AC8880
Fuse, Ptc Reset, 60V, 250Ma, Radial; Product Range Bourns 27AC8880
FUSE, PTC RESET, 60V, 250mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:250mA; Tripping Current:500mA; Time to Trip:2.5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 250mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:250mA; Tripping Current:500mA; Time to Trip:2.5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 27AC8880
Product Name Fuse, Ptc Reset, 60V, 250Ma, Radial; Product Range Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data