Bourns, Inc. PTC Resettable Fuses - MF-R025-2-99 MF-R025-2-99

Description
Manufacturer: Bourns Inc. Win Source Part Number: 725157-MF-R025-2-99 Series: Multifuse, MF-R Packaging: Reel - TR Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Disc Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 500mA Time to Trip: 2.5s Size: 0.291" Dia x 0.122" W (7.40mm x 3.10mm) Family Name: MF-R Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Current - Hold (Ih) (Maximum): 250mA Height - Seated (Maximum): 0.500" (12.70mm) Resistance - Initial (Ri) (Minimum): 1 Ohm Resistance - Post Trip (R1) (Maximum): 3 Ohm Alternative Parts (Cross-Reference): MF-R025-AP-99; MF-R025-0-99; MF-R025-99; Introduction Date: September 13, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 725157-MF-R025-2-99 Series: Multifuse, MF-R Packaging: Reel - TR Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Disc Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 500mA Time to Trip: 2.5s Size: 0.291" Dia x 0.122" W (7.40mm x 3.10mm) Family Name: MF-R Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Current - Hold (Ih) (Maximum): 250mA Height - Seated (Maximum): 0.500" (12.70mm) Resistance - Initial (Ri) (Minimum): 1 Ohm Resistance - Post Trip (R1) (Maximum): 3 Ohm Alternative Parts (Cross-Reference): MF-R025-AP-99; MF-R025-0-99; MF-R025-99; Introduction Date: September 13, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-R025-2-99 - 725157-MF-R025-2-99 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-R025-2-99
725157-MF-R025-2-99
PTC Resettable Fuses - MF-R025-2-99 725157-MF-R025-2-99
Manufacturer: Bourns Inc. Win Source Part Number: 725157-MF-R025-2-99 Series: Multifuse, MF-R Packaging: Reel - TR Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Disc Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 500mA Time to Trip: 2.5s Size: 0.291" Dia x 0.122" W (7.40mm x 3.10mm) Family Name: MF-R Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Current - Hold (Ih) (Maximum): 250mA Height - Seated (Maximum): 0.500" (12.70mm) Resistance - Initial (Ri) (Minimum): 1 Ohm Resistance - Post Trip (R1) (Maximum): 3 Ohm Alternative Parts (Cross-Reference): MF-R025-AP-99; MF-R025-0-99; MF-R025-99; Introduction Date: September 13, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 725157-MF-R025-2-99
Series: Multifuse, MF-R
Packaging: Reel - TR
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Disc
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40A
Current - Trip (It): 500mA
Time to Trip: 2.5s
Size: 0.291" Dia x 0.122" W (7.40mm x 3.10mm)
Family Name: MF-R
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Current - Hold (Ih) (Maximum): 250mA
Height - Seated (Maximum): 0.500" (12.70mm)
Resistance - Initial (Ri) (Minimum): 1 Ohm
Resistance - Post Trip (R1) (Maximum): 3 Ohm
Alternative Parts (Cross-Reference): MF-R025-AP-99; MF-R025-0-99; MF-R025-99;
Introduction Date: September 13, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 250MA Circuit Protection Fuse
150-MF-R025-2-99
60V 250MA Circuit Protection Fuse 150-MF-R025-2-99
PTC RESET FUSE 60V 250MA RADIAL Product overview: MF-R025-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 250MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 250MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R025-2-99 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 250MA RADIAL Product overview: MF-R025-2-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 250MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 250MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R025-2-99 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-R025-2-99 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R025-2-99
Circuit Protection - PTC Resettable Fuses MF-R025-2-99
PTC RESET FUSE 60V 250MA RADIAL

PTC RESET FUSE 60V 250MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 725157-MF-R025-2-99 150-MF-R025-2-99 MF-R025-2-99
Product Name PTC Resettable Fuses - MF-R025-2-99 60V 250MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuses - 002342007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers