Bourns, Inc. Product Range Bourns MF-R020-2.

Description
Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:2.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm; Length:-; Thickness:3.1mm; Height:12.7mmRoHS Compliant: Yes
Datasheet
Description
Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:2.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm; Length:-; Thickness:3.1mm; Height:12.7mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 24AC3957 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
24AC3957
Product Range Bourns 24AC3957
Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:2.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm; Length:-; Thickness:3.1mm; Height:12.7mmRoHS Compliant: Yes

Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:2.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm; Length:-; Thickness:3.1mm; Height:12.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 24AC3957
Product Name Product Range Bourns
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1389271P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Plug-In GFCI Plug Standard Size Manual Reset 5-20P UL Listed - G20PMS520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
EVSE 2 Electrical Vehicle Supply Equipment -  - Tecmark Corporation
Specs
Device Type EVSE
Configuration Single Device
Mounting / Packaging Plug
View Details