Bourns, Inc. 60V 200MA Circuit Protection Fuse MF-R020-0-D6

Description
PTC RESET FUSE 60V 200MA RADIAL Product overview: MF-R020-0-D6 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R020-0-D6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 200MA RADIAL Product overview: MF-R020-0-D6 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R020-0-D6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 200MA Circuit Protection Fuse
150-MF-R020-0-D6
60V 200MA Circuit Protection Fuse 150-MF-R020-0-D6
PTC RESET FUSE 60V 200MA RADIAL Product overview: MF-R020-0-D6 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R020-0-D6 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 200MA RADIAL Product overview: MF-R020-0-D6 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 200MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R020-0-D6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-R020-0-D6 - 761675-MF-R020-0-D6 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-R020-0-D6
761675-MF-R020-0-D6
PTC Resettable Fuses - MF-R020-0-D6 761675-MF-R020-0-D6
Manufacturer: Bourns Inc. Win Source Part Number: 761675-MF-R020-0-D6 Series: Multifuse, MF-R Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Disc Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 400mA Time to Trip: 2.2s Categories: Circuit Protection Dimension: 0.291" Dia x 0.122" W (7.40mm x 3.10mm) Current - Hold (Ih) (Maximum): 200mA Height - Seated (Maximum): 0.500" (12.70mm) Resistance - Initial (Ri) (Minimum): 1.5 Ohm Resistance - Post Trip (R1) (Maximum): 4.4 Ohm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 761675-MF-R020-0-D6
Series: Multifuse, MF-R
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Disc
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40A
Current - Trip (It): 400mA
Time to Trip: 2.2s
Categories: Circuit Protection
Dimension: 0.291" Dia x 0.122" W (7.40mm x 3.10mm)
Current - Hold (Ih) (Maximum): 200mA
Height - Seated (Maximum): 0.500" (12.70mm)
Resistance - Initial (Ri) (Minimum): 1.5 Ohm
Resistance - Post Trip (R1) (Maximum): 4.4 Ohm
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MF-R020-0-D6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R020-0-D6
Circuit Protection - PTC Resettable Fuses MF-R020-0-D6
PTC RESET FUSE 60V 200MA RADIAL

PTC RESET FUSE 60V 200MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-R020-0-D6 761675-MF-R020-0-D6 MF-R020-0-D6
Product Name 60V 200MA Circuit Protection Fuse PTC Resettable Fuses - MF-R020-0-D6 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers