Manufacturer: Bourns Inc.
Win Source Part Number: 711189-MF-R015/600-2
Packaging: Cut Tape (CT)
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.197"
Voltage - Max: 250V (600V Int)
Current - Max: 3A
Current - Trip (It): 300mA
Time to Trip: 5s
Part Status: Last Time Buy
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 150mA
Height - Seated (Maximum): 0.496" (12.60mm)
Resistance - Initial (Ri) (Minimum): 6 Ohms
Resistance - Post Trip (R1) (Maximum): 22 Ohms
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: MF-R015
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.532" L x 0.236" W (13.50mm x 6.00mm)
PTC RESET FUSE 250V 150MA RADIAL Product overview: MF-R015/600-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 150MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V, 150MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R015/600-2 can be used for catalog matching and distributor lookup.
PTC RESET FUSE 250V 150MA RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 711189-MF-R015/600-2 | 150-MF-R015/600-2 | MF-R015/600-2 |
| Product Name | PTC Resettable Fuses - MF-R015/600-2 | 250V 150MA Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses |
| Mounting | Through Hole | Through Hole |