Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:200mA; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm; Length:-; Thickness:3.1mm; Height:12.7mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 16AC0115 |
| Product Name | Product Range Bourns |
| Standards and Certifications | RoHS |