Bourns, Inc. 60V 100MA Circuit Protection Fuse MF-R010-0-99

Description
PTC RESET FUSE 60V 100MA RADIAL Product overview: MF-R010-0-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R010-0-99 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 100MA RADIAL Product overview: MF-R010-0-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R010-0-99 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 100MA Circuit Protection Fuse
150-MF-R010-0-99
60V 100MA Circuit Protection Fuse 150-MF-R010-0-99
PTC RESET FUSE 60V 100MA RADIAL Product overview: MF-R010-0-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R010-0-99 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 100MA RADIAL Product overview: MF-R010-0-99 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-R010-0-99 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1348655-MF-R010-0-99 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1348655-MF-R010-0-99
Circuit Protection - PTC Resettable Fuses 1348655-MF-R010-0-99
Win Source Part Number: 1348655-MF-R010-0-99 Category: Circuit Protection - PTC Resettable Fuses Series: Multifuse®, MF-R Type: Polymeric Package: Bulk Size / Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm) Height - Seated (Max): 0.500" (12.70mm) Standard Package: 500 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40 A Current - Trip (It): 200 mA Time to Trip: 4 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: MF-R010 Product Status: Obsolete Approval Agency: cURus, TUV California Prop 65: Warning Information Current - Hold (Ih) (Max): 100 mA Resistance - Initial (Ri) (Min): 2.5 Ohms Resistance - Post Trip (R1) (Max): 7.5 Ohms

Win Source Part Number: 1348655-MF-R010-0-99
Category: Circuit Protection - PTC Resettable Fuses
Series: Multifuse®, MF-R
Type: Polymeric
Package: Bulk
Size / Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm)
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 500
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40 A
Current - Trip (It): 200 mA
Time to Trip: 4 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Base Product Number: MF-R010
Product Status: Obsolete
Approval Agency: cURus, TUV
California Prop 65: Warning Information
Current - Hold (Ih) (Max): 100 mA
Resistance - Initial (Ri) (Min): 2.5 Ohms
Resistance - Post Trip (R1) (Max): 7.5 Ohms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MF-R010-0-99 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-R010-0-99
Circuit Protection - PTC Resettable Fuses MF-R010-0-99
PTC RESET FUSE 60V 100MA RADIAL

PTC RESET FUSE 60V 100MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-R010-0-99 1348655-MF-R010-0-99 MF-R010-0-99
Product Name 60V 100MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers
Fuses - 002620013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers