The Pptc Resettable Fuse, part number 25AH9845, is designed for applications requiring overcurrent protection with a maximum voltage rating of 8V and a holding current of 3.5A. It features a quick response time and ultra-low resistance, making it suitable for space-constrained mobile applications due to its 0805 footprint size. The fuse is packaged in a surface mount format, facilitating automated assembly processes. It is RoHS compliant and halogen-free, ensuring adherence to environmental regulations. The operating temperature range is from -40 °C to +85 °C, allowing for versatile application in various environments. This fuse is recognized for use in USB port protection, HDMI source protection, and battery protection in mobile devices, among other applications.
PPTC RESETTABLE FUSE, 8V, 3.5A, 0805; Thermistor Mounting:SMD; Product Range:MF-PSML/X Series; Holding Current:3.5A; Tripping Current:7A; Voltage Rating:8V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
PTC RESET FUSE 8V 3.5A 0805
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 25AH9845 | MF-PSML350/8-2 |
| Product Name | Pptc Resettable Fuse, 8V, 3.5A, 0805; Thermistor Mounting Bourns | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |