Bourns, Inc. Pptc Resettable Fuse, 12V, 2.5A, 0805; Thermistor Mounting Bourns MF-PSML250/12-2

Description
PPTC RESETTABLE FUSE, 12V, 2.5A, 0805; Thermistor Mounting:SMD; Product Range:MF-PSML/X Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 12V, 2.5A, 0805; Thermistor Mounting:SMD; Product Range:MF-PSML/X Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 12V, 2.5A, 0805; Thermistor Mounting Bourns - 25AH9842 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 12V, 2.5A, 0805; Thermistor Mounting Bourns
25AH9842
Pptc Resettable Fuse, 12V, 2.5A, 0805; Thermistor Mounting Bourns 25AH9842
PPTC RESETTABLE FUSE, 12V, 2.5A, 0805; Thermistor Mounting:SMD; Product Range:MF-PSML/X Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 12V, 2.5A, 0805; Thermistor Mounting:SMD; Product Range:MF-PSML/X Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-PSML250/12-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-PSML250/12-2
Circuit Protection - PTC Resettable Fuses MF-PSML250/12-2
PTC RESET FUSE 12V 2.5A 0805

PTC RESET FUSE 12V 2.5A 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 25AH9842 MF-PSML250/12-2
Product Name Pptc Resettable Fuse, 12V, 2.5A, 0805; Thermistor Mounting Bourns Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1807-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1000 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Power Fuses High Voltage Fuses - Capacitor protection fuse(BS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 15500 volts
Rated Current 250 amps
View Details