Bourns, Inc. 6V 2A Circuit Protection Fuse MF-PSML200-2

Description
PTC RESET FUSE 6V 2A 0805 Product overview: MF-PSML200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSML200-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 2A 0805 Product overview: MF-PSML200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSML200-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 2A Circuit Protection Fuse
150-MF-PSML200-2
6V 2A Circuit Protection Fuse 150-MF-PSML200-2
PTC RESET FUSE 6V 2A 0805 Product overview: MF-PSML200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSML200-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 2A 0805 Product overview: MF-PSML200-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSML200-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-PSML200-2 - 803664-MF-PSML200-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-PSML200-2
803664-MF-PSML200-2
PTC Resettable Fuses - MF-PSML200-2 803664-MF-PSML200-2
Manufacturer: Bourns Inc. Win Source Part Number: 803664-MF-PSML200-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.085" L x 0.053" W (2.15mm x 1.35mm) Manufacturer Package: 0805 (2012 Metric), Concave Thickness (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 2A (4 Weeks) Part Number Series: MF-PSML

Manufacturer: Bourns Inc.
Win Source Part Number: 803664-MF-PSML200-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 6V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.085" L x 0.053" W (2.15mm x 1.35mm)
Manufacturer Package: 0805 (2012 Metric), Concave
Thickness (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 2A (4 Weeks)
Part Number Series: MF-PSML

Buy Now
Circuit Protection - PTC Resettable Fuses - MF-PSML200-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-PSML200-2
Circuit Protection - PTC Resettable Fuses MF-PSML200-2
PTC RESET FUSE 6V 2A 0805

PTC RESET FUSE 6V 2A 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-PSML200-2 803664-MF-PSML200-2 MF-PSML200-2
Product Name 6V 2A Circuit Protection Fuse PTC Resettable Fuses - MF-PSML200-2 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount SMD
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details