PTC RESET FUSE 6V 1.75A 0805
PPTC RESETTABLE FUSE, 1.75A, 6V, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSML/X Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:1s; Current Rating Max:50A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | MF-PSML175/6-2 | 40AH2060 |
| Product Name | Circuit Protection - PTC Resettable Fuses | Pptc Resettable Fuse, 1.75A, 6V, 0805; Pptc Case Style Bourns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |