Bourns, Inc. Pptc Resettable Fuse, 1.5A, 6V, 0805; Pptc Case Style Bourns MF-PSML150/6-2

Description
PPTC RESETTABLE FUSE, 1.5A, 6V, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSML/X Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:50A RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 1.5A, 6V, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSML/X Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:50A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 1.5A, 6V, 0805; Pptc Case Style Bourns - 40AH2059 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 1.5A, 6V, 0805; Pptc Case Style Bourns
40AH2059
Pptc Resettable Fuse, 1.5A, 6V, 0805; Pptc Case Style Bourns 40AH2059
PPTC RESETTABLE FUSE, 1.5A, 6V, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSML/X Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:50A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 1.5A, 6V, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSML/X Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-PSML150/6-2
Circuit Protection - PTC Resettable Fuses MF-PSML150/6-2
PTC RESET FUSE 6V 1.5A 0805

PTC RESET FUSE 6V 1.5A 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 40AH2059 MF-PSML150/6-2
Product Name Pptc Resettable Fuse, 1.5A, 6V, 0805; Pptc Case Style Bourns Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Fuses - 002312409 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 13 amps
View Details