Bourns, Inc. Pptc Resettable Fuse, 12V, 1.1A, 0805; Thermistor Mounting Bourns MF-PSML110/12-2

Description
PPTC RESETTABLE FUSE, 12V, 1.1A, 0805; Thermistor Mounting:SMD; Product Range:MF-PSML/X Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 12V, 1.1A, 0805; Thermistor Mounting:SMD; Product Range:MF-PSML/X Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 12V, 1.1A, 0805; Thermistor Mounting Bourns - 25AH9837 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 12V, 1.1A, 0805; Thermistor Mounting Bourns
25AH9837
Pptc Resettable Fuse, 12V, 1.1A, 0805; Thermistor Mounting Bourns 25AH9837
PPTC RESETTABLE FUSE, 12V, 1.1A, 0805; Thermistor Mounting:SMD; Product Range:MF-PSML/X Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 12V, 1.1A, 0805; Thermistor Mounting:SMD; Product Range:MF-PSML/X Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-PSML110/12-2
Circuit Protection - PTC Resettable Fuses MF-PSML110/12-2
PTC RESET FUSE 12V 1.1A 0805

PTC RESET FUSE 12V 1.1A 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 25AH9837 MF-PSML110/12-2
Product Name Pptc Resettable Fuse, 12V, 1.1A, 0805; Thermistor Mounting Bourns Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 7777502 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002620008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 12 amps
View Details