Bourns, Inc. 6V 1.1A Circuit Protection Fuse MF-PSMF110X-2

Description
PTC RESET FUSE 6V 1.1A 0805 Product overview: MF-PSMF110X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSMF110X-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 1.1A 0805 Product overview: MF-PSMF110X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSMF110X-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 1.1A Circuit Protection Fuse
150-MF-PSMF110X-2
6V 1.1A Circuit Protection Fuse 150-MF-PSMF110X-2
PTC RESET FUSE 6V 1.1A 0805 Product overview: MF-PSMF110X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSMF110X-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 1.1A 0805 Product overview: MF-PSMF110X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-PSMF110X-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 2330775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
2330775
Resettable Fuses 2330775
PTC RESETTABLE 1.1A 6V SMD 0805

PTC RESETTABLE 1.1A 6V SMD 0805

Supplier's Site
Resettable Fuses - 2330775P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
2330775P
Resettable Fuses 2330775P
PTC RESETTABLE 1.1A 6V SMD 0805

PTC RESETTABLE 1.1A 6V SMD 0805

Supplier's Site
Resettable Fuses - 2330774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
2330774
Resettable Fuses 2330774
PTC RESETTABLE 1.1A 6V SMD 0805

PTC RESETTABLE 1.1A 6V SMD 0805

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MF-PSMF110X-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-PSMF110X-2
Circuit Protection - PTC Resettable Fuses MF-PSMF110X-2
PTC RESET FUSE 6V 1.1A 0805

PTC RESET FUSE 6V 1.1A 0805

Supplier's Site
Fuse, Resettable Ptc, 6V, 1.1A, 0805; Pptc Case Style Bourns - 87W5972 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6V, 1.1A, 0805; Pptc Case Style Bourns
87W5972
Fuse, Resettable Ptc, 6V, 1.1A, 0805; Pptc Case Style Bourns 87W5972
FUSE, RESETTABLE PTC, 6V, 1.1A, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:40A; Operating Voltage:6VRoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6V, 1.1A, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:40A; Operating Voltage:6VRoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 6V, 1.1A, 0805, Full Reel; Pptc Case Style Bourns - 14P6069 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6V, 1.1A, 0805, Full Reel; Pptc Case Style Bourns
14P6069
Fuse, Resettable Ptc, 6V, 1.1A, 0805, Full Reel; Pptc Case Style Bourns 14P6069
FUSE, RESETTABLE PTC, 6V, 1.1A, 0805, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6V, 1.1A, 0805, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-MF-PSMF110X-2 2330775 MF-PSMF110X-2 87W5972 14P6069
Product Name 6V 1.1A Circuit Protection Fuse Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 6V, 1.1A, 0805; Pptc Case Style Bourns Fuse, Resettable Ptc, 6V, 1.1A, 0805, Full Reel; Pptc Case Style Bourns
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Resettable Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - GBC -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
View Details