Bourns, Inc. Fuse, Resettable Ptc, 15V, 100Ma, 0805; Pptc Case Style Bourns MF-PSMF010X-2.

Description
FUSE, RESETTABLE PTC, 15V, 100mA, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes
Description
FUSE, RESETTABLE PTC, 15V, 100mA, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 15V, 100Ma, 0805; Pptc Case Style Bourns - 29AC8273 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 15V, 100Ma, 0805; Pptc Case Style Bourns
29AC8273
Fuse, Resettable Ptc, 15V, 100Ma, 0805; Pptc Case Style Bourns 29AC8273
FUSE, RESETTABLE PTC, 15V, 100mA, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 15V, 100mA, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSMF Series; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 29AC8273
Product Name Fuse, Resettable Ptc, 15V, 100Ma, 0805; Pptc Case Style Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002641015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers