Bourns, Inc. Ptc Resettable Fuse, Aec-Q200, 16V, 0805 Rohs Compliant Bourns MF-PSHT035KX-2

Description
PTC RESETTABLE FUSE, AEC-Q200, 16V, 0805 ROHS COMPLIANT: YES
Datasheet
Description
PTC RESETTABLE FUSE, AEC-Q200, 16V, 0805 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, Aec-Q200, 16V, 0805 Rohs Compliant Bourns - 65AH8043 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Aec-Q200, 16V, 0805 Rohs Compliant Bourns
65AH8043
Ptc Resettable Fuse, Aec-Q200, 16V, 0805 Rohs Compliant Bourns 65AH8043
PTC RESETTABLE FUSE, AEC-Q200, 16V, 0805 ROHS COMPLIANT: YES

PTC RESETTABLE FUSE, AEC-Q200, 16V, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ptc Resettable Fuse, Aec-Q200, 16V, 0805; Pptc Case Style Bourns - 33AH9155 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Aec-Q200, 16V, 0805; Pptc Case Style Bourns
33AH9155
Ptc Resettable Fuse, Aec-Q200, 16V, 0805; Pptc Case Style Bourns 33AH9155
PTC RESETTABLE FUSE, AEC-Q200, 16V, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSHT Series; Voltage Rating:16V; Holding Current:350mA; Tripping Current:1.75A; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes

PTC RESETTABLE FUSE, AEC-Q200, 16V, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSHT Series; Voltage Rating:16V; Holding Current:350mA; Tripping Current:1.75A; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-PSHT035KX-2
Circuit Protection - PTC Resettable Fuses MF-PSHT035KX-2
PTC RESET FUSE 16V 350MA 0805

PTC RESET FUSE 16V 350MA 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 65AH8043 33AH9155 MF-PSHT035KX-2
Product Name Ptc Resettable Fuse, Aec-Q200, 16V, 0805 Rohs Compliant Bourns Ptc Resettable Fuse, Aec-Q200, 16V, 0805; Pptc Case Style Bourns Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses High Voltage Fuses - Transformer backup protection fuse(BS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 7200 volts
Rated Current 125 amps
View Details
Cartridge Fuses - 1677853 - RS Components, Ltd.
Specs
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002212007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 40 amps
View Details