Bourns, Inc. Ptc Resettable Fuse, Aec-Q200, 16V, 0805 Rohs Compliant Bourns MF-PSHT005KX-2

Description
PTC RESETTABLE FUSE, AEC-Q200, 16V, 0805 ROHS COMPLIANT: YES
Datasheet
Description
PTC RESETTABLE FUSE, AEC-Q200, 16V, 0805 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, Aec-Q200, 16V, 0805 Rohs Compliant Bourns - 65AH8039 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Aec-Q200, 16V, 0805 Rohs Compliant Bourns
65AH8039
Ptc Resettable Fuse, Aec-Q200, 16V, 0805 Rohs Compliant Bourns 65AH8039
PTC RESETTABLE FUSE, AEC-Q200, 16V, 0805 ROHS COMPLIANT: YES

PTC RESETTABLE FUSE, AEC-Q200, 16V, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ptc Resettable Fuse, Aec-Q200, 16V, 0805; Pptc Case Style Bourns - 33AH9151 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Aec-Q200, 16V, 0805; Pptc Case Style Bourns
33AH9151
Ptc Resettable Fuse, Aec-Q200, 16V, 0805; Pptc Case Style Bourns 33AH9151
PTC RESETTABLE FUSE, AEC-Q200, 16V, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSHT Series; Voltage Rating:16V; Holding Current:50mA; Tripping Current:250mA; Time to Trip:1.5s; Current Rating Max:40A

PTC RESETTABLE FUSE, AEC-Q200, 16V, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:MF-PSHT Series; Voltage Rating:16V; Holding Current:50mA; Tripping Current:250mA; Time to Trip:1.5s; Current Rating Max:40A

Supplier's Site
Circuit Protection - PTC Resettable Fuses - MF-PSHT005KX-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-PSHT005KX-2
Circuit Protection - PTC Resettable Fuses MF-PSHT005KX-2
PTC RESET FUSE 16V 50MA 0805

PTC RESET FUSE 16V 50MA 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 65AH8039 33AH9151 MF-PSHT005KX-2
Product Name Ptc Resettable Fuse, Aec-Q200, 16V, 0805 Rohs Compliant Bourns Ptc Resettable Fuse, Aec-Q200, 16V, 0805; Pptc Case Style Bourns Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2549-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Auto Fuses - VF-P2 -  - VICFUSE
Specs
Fuse Type Automotive
View Details