PPTC RESETTABLE FUSE, 3.8A, 6V, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSML/X Series; Voltage Rating:6VDC; Holding Current:3.8A; Tripping Current:7.6A; Time to Trip:5s; Current Rating Max:50A RoHS Compliant: Yes
PPTC RESETTABLE FUSE, 3.8A, 6V, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSML/X Series; Voltage Rating:6VDC; Holding Current:3.8A; Tripping Current:7.6A; Time to Trip:5s; Current Rating Max:50A RoHS Compliant: Yes
PTC RESET FUSE 6V 3.8A 1206
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 40AH2044 | MF-NSML380/6-2 |
| Product Name | Pptc Resettable Fuse, 3.8A, 6V, 1206; Pptc Case Style Bourns | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |