Bourns, Inc. 6V 3.5A Circuit Protection Fuse MF-NSML350-2

Description
PTC RESET FUSE 6V 3.5A 1206 Product overview: MF-NSML350-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 3.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSML350-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 3.5A 1206 Product overview: MF-NSML350-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 3.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSML350-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 3.5A Circuit Protection Fuse
150-MF-NSML350-2
6V 3.5A Circuit Protection Fuse 150-MF-NSML350-2
PTC RESET FUSE 6V 3.5A 1206 Product overview: MF-NSML350-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 3.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSML350-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 3.5A 1206 Product overview: MF-NSML350-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 3.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSML350-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MF-NSML350-2 - 788409-MF-NSML350-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-NSML350-2
788409-MF-NSML350-2
PTC Resettable Fuses - MF-NSML350-2 788409-MF-NSML350-2
Manufacturer: Bourns Inc. Win Source Part Number: 788409-MF-NSML350-2 Series: Multifuse, MF-NSML Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 1206 (3216 Metric), Concave Approvals: cURus, TUV Mounting: SMD Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 7A Time to Trip: 5s Family Name: MF-NSML Categories: Circuit Protection Dimension: 0.128" L x 0.063" W (3.25mm x 1.60mm) Current - Hold (Ih) (Maximum): 3.5A Height - Seated (Maximum): 0.024" (0.60mm) Thickness (Maximum): 0.024" (0.60mm) Resistance - Initial (Ri) (Minimum): 2 mOhm Resistance - Post Trip (R1) (Maximum): 18 mOhm Alternative Parts (Cross-Reference): 1206L350SLTHPR; 1206L350SLTHWR; nanoSMD350LR; 1206L350SLTHYR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 788409-MF-NSML350-2
Series: Multifuse, MF-NSML
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 1206 (3216 Metric), Concave
Approvals: cURus, TUV
Mounting: SMD
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 7A
Time to Trip: 5s
Family Name: MF-NSML
Categories: Circuit Protection
Dimension: 0.128" L x 0.063" W (3.25mm x 1.60mm)
Current - Hold (Ih) (Maximum): 3.5A
Height - Seated (Maximum): 0.024" (0.60mm)
Thickness (Maximum): 0.024" (0.60mm)
Resistance - Initial (Ri) (Minimum): 2 mOhm
Resistance - Post Trip (R1) (Maximum): 18 mOhm
Alternative Parts (Cross-Reference): 1206L350SLTHPR; 1206L350SLTHWR; nanoSMD350LR; 1206L350SLTHYR;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MF-NSML350-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-NSML350-2
Circuit Protection - PTC Resettable Fuses MF-NSML350-2
PTC RESET FUSE 6V 3.5A 1206

PTC RESET FUSE 6V 3.5A 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-NSML350-2 788409-MF-NSML350-2 MF-NSML350-2
Product Name 6V 3.5A Circuit Protection Fuse PTC Resettable Fuses - MF-NSML350-2 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount SMD
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8318CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Solar PV Fuses - PV XL1 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 200 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details