The PTC Resettable Fuse, part number 72AC9028, is designed for surface mount applications with a compact 1206 case style, making it suitable for space-constrained environments. It operates at a voltage rating of 12V and has a maximum current rating of 50A. The holding current is specified at 3.5A, with a tripping current of 7A, and it has a time to trip of 5 seconds under specified conditions. This fuse utilizes a low ohmic design and is compliant with RoHS and halogen-free standards. It is suitable for various applications, including thermal protection for battery packs, power delivery port protection, and mobile device charging systems. The operating temperature range is from -40 °C to +85 °C, ensuring reliability in diverse environments.
PTC RESET FUSE 12V 3.5A 1206
PPTC RESETTABLE FUSE, 3.5A, 12V, 1206; Thermistor Mounting:SMD; Product Range:MF-NSML/X Series; Holding Current:3.5A; Tripping Current:7A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
PTC RESETTABLE FUSE, 12V, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSML/X Series; Voltage Rating:12V; Holding Current:3.5A; Tripping Current:7A; Time to Trip:5s; Current Rating Max:50A RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | MF-NSML350/12-2 | 95AC1556 | 72AC9028 |
| Product Name | Circuit Protection - PTC Resettable Fuses | Pptc Resettable Fuse, 3.5A, 12V, 1206; Thermistor Mounting Bourns | Ptc Resettable Fuse, 12V, 1206; Pptc Case Style Bourns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |