Bourns, Inc. Pptc Resettable Fuse, 2.6A, 12V, 1206; Thermistor Mounting Bourns MF-NSML260/12-2

Description
PPTC RESETTABLE FUSE, 2.6A, 12V, 1206; Thermistor Mounting:SMD; Product Range:MF-NSML/X Series; Holding Current:2.6A; Tripping Current:5.2A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 2.6A, 12V, 1206; Thermistor Mounting:SMD; Product Range:MF-NSML/X Series; Holding Current:2.6A; Tripping Current:5.2A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 2.6A, 12V, 1206; Thermistor Mounting Bourns - 95AC1554 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 2.6A, 12V, 1206; Thermistor Mounting Bourns
95AC1554
Pptc Resettable Fuse, 2.6A, 12V, 1206; Thermistor Mounting Bourns 95AC1554
PPTC RESETTABLE FUSE, 2.6A, 12V, 1206; Thermistor Mounting:SMD; Product Range:MF-NSML/X Series; Holding Current:2.6A; Tripping Current:5.2A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 2.6A, 12V, 1206; Thermistor Mounting:SMD; Product Range:MF-NSML/X Series; Holding Current:2.6A; Tripping Current:5.2A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-NSML260/12-2
Circuit Protection - PTC Resettable Fuses MF-NSML260/12-2
PTC RESET FUSE 12V 2.6A 1206

PTC RESET FUSE 12V 2.6A 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 95AC1554 MF-NSML260/12-2
Product Name Pptc Resettable Fuse, 2.6A, 12V, 1206; Thermistor Mounting Bourns Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0001.2502.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002645117 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Specs
Mounting Panel Mount
View Details