PTC RESET FUSE 12V 2A 1206
PPTC RESETTABLE FUSE, 2A, 12V, 1206; Thermistor Mounting:SMD; Product Range:MF-NSML/X Series; Holding Current:2A; Tripping Current:4A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
PTC RESETTABLE FUSE, 12V, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSML/X Series; Voltage Rating:12V; Holding Current:2A; Tripping Current:4A; Time to Trip:5s; Current Rating Max:50A; Operating Temperature Min:-40°CRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | MF-NSML200/12-2 | 95AC1553 | 72AC9025 |
| Product Name | Circuit Protection - PTC Resettable Fuses | Pptc Resettable Fuse, 2A, 12V, 1206; Thermistor Mounting Bourns | Ptc Resettable Fuse, 12V, 1206; Pptc Case Style Bourns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) |