Bourns, Inc. PTC Resettable Fuses - MF-NSML150-2 MF-NSML150-2

Description
Manufacturer: Bourns Inc. Win Source Part Number: 926956-MF-NSML150-2 Series: Multifuse®, MF-NSML Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 6V Ih Surface Mount 1206 (3216 Metric), Concave Package: Reel - TR Package: 1206 (3216 Metric), Concave Mounting: Surface Mount Family Name: MF-NSML Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-NSML150-2-ND, 118-MF-NSML150-2DKR, MF-NSML150-2CT, 118-MF-NSML150-2CT, 118-MF-NSML150-2TR, MF-NSML150-2DKR, MF-NSML150-2TR, MF-NSML150-2CT-ND, MF-NSML150-2TR-ND, 2266-MF-NSML150-2, MF-NSML150-2DKR-ND
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 926956-MF-NSML150-2 Series: Multifuse®, MF-NSML Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 6V Ih Surface Mount 1206 (3216 Metric), Concave Package: Reel - TR Package: 1206 (3216 Metric), Concave Mounting: Surface Mount Family Name: MF-NSML Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-NSML150-2-ND, 118-MF-NSML150-2DKR, MF-NSML150-2CT, 118-MF-NSML150-2CT, 118-MF-NSML150-2TR, MF-NSML150-2DKR, MF-NSML150-2TR, MF-NSML150-2CT-ND, MF-NSML150-2TR-ND, 2266-MF-NSML150-2, MF-NSML150-2DKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-NSML150-2 - 926956-MF-NSML150-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-NSML150-2
926956-MF-NSML150-2
PTC Resettable Fuses - MF-NSML150-2 926956-MF-NSML150-2
Manufacturer: Bourns Inc. Win Source Part Number: 926956-MF-NSML150-2 Series: Multifuse®, MF-NSML Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 6V Ih Surface Mount 1206 (3216 Metric), Concave Package: Reel - TR Package: 1206 (3216 Metric), Concave Mounting: Surface Mount Family Name: MF-NSML Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: MF-NSML150-2-ND, 118-MF-NSML150-2DKR, MF-NSML150-2CT, 118-MF-NSML150-2CT, 118-MF-NSML150-2TR, MF-NSML150-2DKR, MF-NSML150-2TR, MF-NSML150-2CT-ND, MF-NSML150-2TR-ND, 2266-MF-NSML150-2, MF-NSML150-2DKR-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 926956-MF-NSML150-2
Series: Multifuse®, MF-NSML
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 6V Ih Surface Mount 1206 (3216 Metric), Concave
Package: Reel - TR
Package: 1206 (3216 Metric), Concave
Mounting: Surface Mount
Family Name: MF-NSML
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: MF-NSML150-2-ND, 118-MF-NSML150-2DKR, MF-NSML150-2CT, 118-MF-NSML150-2CT, 118-MF-NSML150-2TR, MF-NSML150-2DKR, MF-NSML150-2TR, MF-NSML150-2CT-ND, MF-NSML150-2TR-ND, 2266-MF-NSML150-2, MF-NSML150-2DKR-ND

Buy Now Datasheet
Singapore, Singapore
6V 1.5A Circuit Protection Fuse
150-MF-NSML150-2
6V 1.5A Circuit Protection Fuse 150-MF-NSML150-2
PTC RESET FUSE 6V 1.5A 1206 Product overview: MF-NSML150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSML150-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 1.5A 1206 Product overview: MF-NSML150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSML150-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-NSML150-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-NSML150-2
Circuit Protection - PTC Resettable Fuses MF-NSML150-2
PTC RESET FUSE 6V 1.5A 1206

PTC RESET FUSE 6V 1.5A 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 926956-MF-NSML150-2 150-MF-NSML150-2 MF-NSML150-2
Product Name PTC Resettable Fuses - MF-NSML150-2 6V 1.5A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers
Fuse - 879815 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 30 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details