Bourns, Inc. Fuse, Resettable Ptc, 6V, 2A, 1206, Full Reel; Pptc Case Style Bourns MF-NSMF200-2.

Description
FUSE, RESETTABLE PTC, 6V, 2A, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:1s; Current Rating Max:100A RoHS Compliant: Yes
Description
FUSE, RESETTABLE PTC, 6V, 2A, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:1s; Current Rating Max:100A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 6V, 2A, 1206, Full Reel; Pptc Case Style Bourns - 29AC8272 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6V, 2A, 1206, Full Reel; Pptc Case Style Bourns
29AC8272
Fuse, Resettable Ptc, 6V, 2A, 1206, Full Reel; Pptc Case Style Bourns 29AC8272
FUSE, RESETTABLE PTC, 6V, 2A, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:1s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6V, 2A, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:1s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 29AC8272
Product Name Fuse, Resettable Ptc, 6V, 2A, 1206, Full Reel; Pptc Case Style Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details