PTC RESET FUSE 6V 1.5A 1206 Product overview: MF-NSMF150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-NSMF150-2 can be used for catalog matching and distributor lookup.
FUSE, PTC RESET, 6V, 1.5A, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.3s; Current Rating Max:100A; External Depth:0.55mm RoHS Compliant: Yes
MULTIFUSE, SMD, 1.5A; Thermistor Mounting:SMD; Product Range:MF-NSMF Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes
6V 1.5A 100A 3A 1206 Resettable Fuses ROHS
PTC RESET FUSE 6V 1.5A 1206
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-MF-NSMF150-2 | 02J2733 | 97K4787 | MF-NSMF150-2 | MF-NSMF150-2 |
| Product Name | 6V 1.5A Circuit Protection Fuse | Fuse, Ptc Reset, 6V, 1.5A, 1206; Pptc Case Style Bourns | Multifuse, Smd, 1.5A; Thermistor Mounting Bourns | TVS/Fuse/Board Level Protection >> Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting | Surface Mount | ||||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |