FUSE, RESETTABLE PTC, 13.2V, 500mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSMF Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 27AC8869 |
| Product Name | Fuse, Resettable Ptc, 13.2V, 500Ma, 1206, Full Reel; Pptc Case Style Bourns |
| Approvals / Standards | RoHS |