PTC RESETTABLE 1.5A 24V SMD 1812
PTC RESETTABLE 1.5A 24V SMD 1812
PTC RESETTABLE 1.5A 24V SMD 1812
PTC RESET FUSE 24V 1.5A 1812 Product overview: MF-MSMF150/24X-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-MSMF150/24X-2
MULTIFUSE, 1812, 1.5A; Thermistor Mounting:SMD; Product Range:MF-MSMF Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:24V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes
PTC RESET FUSE 24V 1.5A 1812
24V 1.5A 20A 3A 1812 Resettable Fuses ROHS
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2231713P | 150-MF-MSMF150/24X-2 | 58T4890 | MF-MSMF150/24X-2 | MF-MSMF150/24X-2 |
| Product Name | Resettable Fuses | 24V 1.5A Circuit Protection Fuse | Multifuse, 1812, 1.5A; Thermistor Mounting Bourns | Circuit Protection - PTC Resettable Fuses | TVS/Fuse/Board Level Protection >> Resettable Fuses |
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | |
| Features | Resettable | Resettable | |||
| Rated Voltage | 24 volts | 24 volts | 24 volts | ||
| Rated Current | 20 amps | 20 amps | 20 amps |