Bourns, Inc. Fuse, Resettable Ptc, 6V, 1.1A, 1812, Full Reel; Pptc Case Style Bourns MF-MSMF110-2.

Description
FUSE, RESETTABLE PTC, 6V, 1.1A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes
Description
FUSE, RESETTABLE PTC, 6V, 1.1A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 6V, 1.1A, 1812, Full Reel; Pptc Case Style Bourns - 27AC8866 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6V, 1.1A, 1812, Full Reel; Pptc Case Style Bourns
27AC8866
Fuse, Resettable Ptc, 6V, 1.1A, 1812, Full Reel; Pptc Case Style Bourns 27AC8866
FUSE, RESETTABLE PTC, 6V, 1.1A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6V, 1.1A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 27AC8866
Product Name Fuse, Resettable Ptc, 6V, 1.1A, 1812, Full Reel; Pptc Case Style Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Auto Fuses - ATD/ATG -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details