FUSE, RESETTABLE PTC, 24V, 750mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:24VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:40A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 27AC8865 |
| Product Name | Fuse, Resettable Ptc, 24V, 750Ma, 1812, Full Reel; Pptc Case Style Bourns |
| Approvals / Standards | RoHS |