Bourns, Inc. Fuse, Ptc Reset, 60V, 200Ma, 1812, Full Reel; Pptc Case Style Bourns MF-MSMF020/60-2.

Description
FUSE, PTC RESET, 60V, 200mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.15s; Current Rating Max:40A RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 60V, 200mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.15s; Current Rating Max:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 60V, 200Ma, 1812, Full Reel; Pptc Case Style Bourns - 26AC2067 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 200Ma, 1812, Full Reel; Pptc Case Style Bourns
26AC2067
Fuse, Ptc Reset, 60V, 200Ma, 1812, Full Reel; Pptc Case Style Bourns 26AC2067
FUSE, PTC RESET, 60V, 200mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.15s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 200mA, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:MF-MSMF Series; Voltage Rating:60VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.15s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26AC2067
Product Name Fuse, Ptc Reset, 60V, 200Ma, 1812, Full Reel; Pptc Case Style Bourns
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Auto Fuses - VF-L2 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers